Switchcraft, Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks ENDP6PC

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 137-ENDP6PC-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
137-ENDP6PC-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 137-ENDP6PC-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall - 84AH3969 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
84AH3969
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall 84AH3969
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-ENDP6PC-ND 84AH3969
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers