Switchcraft, Inc. Modular/Ethernet Connector Adapters ENDP5EF

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - 137-ENDP5EF-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
137-ENDP5EF-ND
Modular/Ethernet Connector Adapters 137-ENDP5EF-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Switchcraft/conxall - 84AH3968 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Switchcraft/conxall
84AH3968
Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Switchcraft/conxall 84AH3968
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-ENDP5EF-ND 84AH3968
Product Name Modular/Ethernet Connector Adapters Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data