Switchcraft, Inc. AC Power Plugs & Receptacles ENDC6S

Description
Sealed Plug (Shielded), CAT 6 Speed
Request a Quote Datasheet
Description
Sealed Plug (Shielded), CAT 6 Speed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
ENDC6S
AC Power Plugs & Receptacles ENDC6S
Sealed Plug (Shielded), CAT 6 Speed

Sealed Plug (Shielded), CAT 6 Speed

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 137-ENDC6S-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
137-ENDC6S-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 137-ENDC6S-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6 IDC

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall - 84AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
84AH3966
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall 84AH3966
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ENDC6S 137-ENDC6S-ND 84AH3966
Product Name AC Power Plugs & Receptacles Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details