Switchcraft, Inc. AC Power Plugs & Receptacles ENDC6

Description
Sealed Plug (Unshielded), CAT 6 Speed
Request a Quote Datasheet
Description
Sealed Plug (Unshielded), CAT 6 Speed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
ENDC6
AC Power Plugs & Receptacles ENDC6
Sealed Plug (Unshielded), CAT 6 Speed

Sealed Plug (Unshielded), CAT 6 Speed

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 137-ENDC6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
137-ENDC6-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 137-ENDC6-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6 IDC

Buy Now Datasheet
Connectors Modular, Ruggedized RJ / Ethernet - ENDC6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ruggedized RJ / Ethernet
ENDC6
Connectors Modular, Ruggedized RJ / Ethernet ENDC6
RJ45 PLG,CAT6,CBL MT IP67 SEALED,END SERIES

RJ45 PLG,CAT6,CBL MT IP67 SEALED,END SERIES

Buy Now
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall - 84AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
84AH3965
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall 84AH3965
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ENDC6 137-ENDC6-ND ENDC6 84AH3965
Product Name AC Power Plugs & Receptacles Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors Modular, Ruggedized RJ / Ethernet Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details