Switchcraft, Inc. Circular Connector Assemblies EN3P8MX

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC268-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC268-ND
Circular Connector Assemblies SC268-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall - 80R9886 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
80R9886
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall 80R9886
INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN - 70214373 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN
70214373
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN 70214373
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN

PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC268-ND 80R9886 70214373
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts 600 volts
Current Rating 6.5 amps 6.5 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-35N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details