8 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
CIRCULAR CONNECTOR, 8 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1807-ND | 55W5551 |
| Product Name | Circular Connector Assemblies | Circular Connector, 8 Position, Pcb; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |