7 PIN CRIMP PANEL CONN, RoHS
7 Position Circular Connector Receptacle, Male Pins Crimp
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3P7MCX | EN3P7MCX-ND | EN3P7MCX | 62W4136 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector, Receptacle, 7 Position, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Voltage Rating | 250 volts |