Switchcraft, Inc. Circular Connector Assemblies EN3P6MX

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC267-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC267-ND
Circular Connector Assemblies SC267-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 3080037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3080037
Industrial Circular Connectors 3080037
Switchcraft EN3P6MX Circular Connector

Switchcraft EN3P6MX Circular Connector

Supplier's Site
Industrial Circular, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall - 99R3387 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
99R3387
Industrial Circular, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall 99R3387
INDUSTRIAL CIRCULAR, RCPT, 6POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 6POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN - 70214370 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
70214370
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN 70214370
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN

PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC267-ND 3080037 99R3387 70214370
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 250 volts 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data