Switchcraft EN3P6FX Circular Connector
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
CONNECTOR, RECEPTACLE, 6 PIN, PANEL MOUNT; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3080021 | EN3P6FX | SC266-ND | 70214371 | 33R2665 |
| Product Name | Industrial Circular Connectors | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN | Connector, Receptacle, 6 Pin, Panel Mount; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Panel mount | Panel Mount |