Switchcraft, Inc. Circular Connector Assemblies EN3P6FRAPCX

Description
6 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC247-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC247-ND
Circular Connector Assemblies SC247-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector Receptacle 6 Position Panel; Product Range Switchcraft/conxall - 80R9877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Panel; Product Range Switchcraft/conxall
80R9877
Circular Connector Receptacle 6 Position Panel; Product Range Switchcraft/conxall 80R9877
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Gender:Receptacle RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC247-ND 80R9877
Product Name Circular Connector Assemblies Circular Connector Receptacle 6 Position Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details