Switchcraft, Inc. Circular Connector Assemblies EN3P6FCX

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3P6FCX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3P6FCX-ND
Circular Connector Assemblies EN3P6FCX-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
6 PIN CRIMP PANEL CONN, RoHS

6 PIN CRIMP PANEL CONN, RoHS

Buy Now
CONN RCPT 6POS FEMALE PANEL #20 - 787-EN3P6FCX - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 6POS FEMALE PANEL #20
787-EN3P6FCX
CONN RCPT 6POS FEMALE PANEL #20 787-EN3P6FCX
CONN RCPT 6POS FEMALE PANEL #20

CONN RCPT 6POS FEMALE PANEL #20

Supplier's Site
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall - 62W4131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
62W4131
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall 62W4131
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3P6FCX-ND EN3P6FCX 787-EN3P6FCX 62W4131
Product Name Circular Connector Assemblies CONN RCPT 6POS FEMALE PANEL #20 Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts 250 to ? volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details