Switchcraft, Inc. Circular Connector Assemblies EN3P5MX

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC265-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC265-ND
Circular Connector Assemblies SC265-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall - 80R9875 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
80R9875
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall 80R9875
INDUSTRIAL CIRCULAR, RCPT, 5POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 5POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN - 70214368 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN
70214368
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN 70214368
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN

PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC265-ND 80R9875 70214368
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details