Switchcraft, Inc. Circular Connector Assemblies EN3P5FPX

Description
5 PIN PCB PANEL CONN, ROHS
Request a Quote Datasheet
Description
5 PIN PCB PANEL CONN, ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
5 PIN PCB PANEL CONN, ROHS

5 PIN PCB PANEL CONN, ROHS

Buy Now
Circular Connector Assemblies - SC2506-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2506-ND
Circular Connector Assemblies SC2506-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall - 62W4127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
62W4127
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall 62W4127
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number EN3P5FPX SC2506-ND 62W4127
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details