Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3P4MX

Description
EN3 4-POSITION PANEL CONNECTOR
Request a Quote Datasheet
Description
EN3 4-POSITION PANEL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3P4MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3P4MX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3P4MX
EN3 4-POSITION PANEL CONNECTOR

EN3 4-POSITION PANEL CONNECTOR

Buy Now
Circular Connector Assemblies - SC263-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC263-ND
Circular Connector Assemblies SC263-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN - 70214366 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN
70214366
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN 70214366
PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN

PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN

Supplier's Site
Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall - 46T0623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall
46T0623
Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall 46T0623
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3P4MX SC263-ND 70214366 46T0623
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies PANEL CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details