Switchcraft, Inc. Circular Connector Assemblies EN3P4FRAPCBW

Description
4 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1753-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1753-ND
Circular Connector Assemblies SC1753-ND
4 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

4 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 4 Position, Pcb; Product Range Switchcraft/conxall - 55W5538 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4 Position, Pcb; Product Range Switchcraft/conxall
55W5538
Circular Connector, 4 Position, Pcb; Product Range Switchcraft/conxall 55W5538
CIRCULAR CONNECTOR, 4 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1753-ND 55W5538
Product Name Circular Connector Assemblies Circular Connector, 4 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB B
Gender Female / Jack
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details