Switchcraft, Inc. Circular Connector Assemblies EN3P3MRAPCBW

Description
3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1799-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1799-ND
Circular Connector Assemblies SC1799-ND
3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall - 55W5536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall
55W5536
Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall 55W5536
CIRCULAR CONNECTOR, 3 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1799-ND 55W5536
Product Name Circular Connector Assemblies Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11804400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details