The Circular Connector, 3 Position, PCB from the EN3 Series by Switchcraft/Conxall features a right-angle PCB mount design suitable for various applications. It is constructed with a thermoplastic shell and gold-plated copper alloy contacts, ensuring durability and reliable electrical performance. The connector is rated for a current of up to 5.0 A, depending on the contact configuration, and operates within a temperature range of -40°C to +65°C. It is designed to meet IP68 and NEMA 250 6P standards for moisture resistance, making it suitable for sealed data transmission in military, industrial, and marine applications. The connector supports a minimum of 600 insertion/withdrawal
3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
CIRCULAR CONNECTOR, 3 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1801-ND | 55W5535 |
| Product Name | Circular Connector Assemblies | Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |