3 PIN PANEL CONN, RoHS
3 Position Circular Connector Receptacle, Male Pins Solder Cup
3 PIN PANEL CONN, ROHS / SWC ROHS COMPLIANT: YES
CONN RCPT MALE 3P GOLD SLDR CUP
PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3P3M16X | SC2504-ND | 80R9866 | EN3P3M16X | 70214362 |
| Product Name | Circular Connector Assemblies | 3 Pin Panel Conn, Rohs / Swc Rohs Compliant Switchcraft/conxall | Circular Connector Assemblies | PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel Mount | |||
| Voltage Rating | 250 volts | 250 volts | 600 volts | ||
| Current Rating | 13.0 amps | 13.0 amps | 13.0 amps |