Switchcraft, Inc. Circular Connector Assemblies EN3P3FRAPCBW

Description
3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1747-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1747-ND
Circular Connector Assemblies SC1747-ND
3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall - 55W5534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall
55W5534
Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall 55W5534
CIRCULAR CONNECTOR, 3 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1747-ND 55W5534
Product Name Circular Connector Assemblies Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10001204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details