3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
CIRCULAR CONNECTOR, 3 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1756-ND | 55W5533 |
| Product Name | Circular Connector Assemblies | Circular Connector, 3 Position, Pcb; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |