3 PIN PANEL CONN, RoHS
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Switchcraft EN3P3F16X Circular Connector
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN
INDUSTRIAL CIRCULAR, RCPT, 3POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3P3F16X | EN3P3F16X | SC2502-ND | 8787083 | 70214363 | 80R9862 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Industrial Circular Connectors | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN | Industrial Circular, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | ||||
| Voltage Rating | 250 volts | 250 volts | 600 volts | |||
| Current Rating | 13.0 amps | 13.0 amps | ||||
| Gender | Male / Plug; Female / Jack |