Switchcraft, Inc. Circular Connector Assemblies EN3P2MX

Description
2 PIN PANEL CONN, RoHS
Request a Quote Datasheet
Description
2 PIN PANEL CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2 PIN PANEL CONN, RoHS

2 PIN PANEL CONN, RoHS

Buy Now
Circular Connector Assemblies - SC1568-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1568-ND
Circular Connector Assemblies SC1568-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 2212479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2212479
Industrial Circular Connectors 2212479
Switchcraft EN3P2MX Circular Connector

Switchcraft EN3P2MX Circular Connector

Supplier's Site
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 80R9858 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
80R9858
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 80R9858
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3P2MX SC1568-ND 2212479 80R9858
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 250 volts 600 volts
Current Rating 7.5 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products