Switchcraft, Inc. Circular Connector Assemblies EN3P2MRAPCX

Description
2 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1995-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1995-ND
Circular Connector Assemblies SC1995-ND
2 Position Circular Connector Receptacle, Male Pins Solder

2 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
 - EN3P2MRAPCX - Powell Electronics, Inc.
Swedesboro, NJ, United States
2 PIN RA PANEL CONN, RoHS

2 PIN RA PANEL CONN, RoHS

Buy Now
Circular Connector, Plug, 2 Position, Ra, Panel; Product Range Switchcraft/conxall - 80R9857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Ra, Panel; Product Range Switchcraft/conxall
80R9857
Circular Connector, Plug, 2 Position, Ra, Panel; Product Range Switchcraft/conxall 80R9857
CIRCULAR CONNECTOR, PLUG, 2 POSITION, RA, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, RA, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC1995-ND EN3P2MRAPCX 80R9857
Product Name Circular Connector Assemblies Circular Connector, Plug, 2 Position, Ra, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data