Switchcraft, Inc. Industrial Circular Connectors EN3P2M16X

Description
Switchcraft EN3P2M16X Circular Connector
Request a Quote Datasheet
Description
Switchcraft EN3P2M16X Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8787073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8787073
Industrial Circular Connectors 8787073
Switchcraft EN3P2M16X Circular Connector

Switchcraft EN3P2M16X Circular Connector

Supplier's Site
Swedesboro, NJ, United States
2 PIN PANEL CONN, RoHS

2 PIN PANEL CONN, RoHS

Buy Now
Circular Connector Assemblies - SC1572-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1572-ND
Circular Connector Assemblies SC1572-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN - 70214359 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN
70214359
PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN 70214359
PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN

PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN

Supplier's Site
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 74T3274 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
74T3274
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 74T3274
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8787073 EN3P2M16X SC1572-ND 70214359 74T3274
Product Name Industrial Circular Connectors Circular Connector Assemblies PANEL CONNECTOR, MALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data