2 PIN PANEL CONN, RoHS
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Switchcraft EN3P2FX Circular Connector
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 2 PIN
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3P2FX | SC1844-ND | 2167486 | EN3P2FX | 70214361 | 80R9856 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 2 PIN | Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | ||||
| Voltage Rating | 250 volts | 600 volts | 600 volts | |||
| Current Rating | 7.5 amps | 6.5 to 7.5 amps | ||||
| Gender | Female / Jack |