2 Position Circular Connector Receptacle, Female Sockets Solder
2 PIN RA PANEL CONN, RoHS
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3P2FRAPCX-ND | EN3P2FRAPCX | 80R9855 |
| Product Name | Circular Connector Assemblies | Circular Connector Receptacle 2 Position Panel; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 7.5 amps |