Switchcraft EN3P2F16X Circular Connector
2 PIN PANEL CONN, RoHS
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8787077 | EN3P2F16X | EN3P2F16X | SC2501-ND | 74T3270 | 70214360 |
| Product Name | Industrial Circular Connectors | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall | PANEL CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 2 PIN | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Panel mount | Panel Mount |