Switchcraft, Inc. Circular Connector Assemblies EN3P18MRAPCBN

Description
18 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1749-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1749-ND
Circular Connector Assemblies SC1749-ND
18 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

18 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 18 Position, Pcb; Product Range Switchcraft/conxall - 55W5527 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 18 Position, Pcb; Product Range Switchcraft/conxall
55W5527
Circular Connector, 18 Position, Pcb; Product Range Switchcraft/conxall 55W5527
CIRCULAR CONNECTOR, 18 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 18 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1749-ND 55W5527
Product Name Circular Connector Assemblies Circular Connector, 18 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details