Switchcraft, Inc. Circular Connector Assemblies EN3P17FRAPCBW

Description
17 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1767-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1767-ND
Circular Connector Assemblies SC1767-ND
17 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

17 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 17 Position, Pcb; Product Range Switchcraft/conxall - 55W5522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 17 Position, Pcb; Product Range Switchcraft/conxall
55W5522
Circular Connector, 17 Position, Pcb; Product Range Switchcraft/conxall 55W5522
CIRCULAR CONNECTOR, 17 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 17 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1767-ND 55W5522
Product Name Circular Connector Assemblies Circular Connector, 17 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10802400BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details