Switchcraft, Inc. Circular Connector Assemblies EN3P15F26X

Description
15 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
15 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3P15F26X-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3P15F26X-ND
Circular Connector Assemblies EN3P15F26X-ND
15 Position Circular Connector Receptacle, Female Sockets Solder Cup

15 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 15 Position, Panel; Product Range Switchcraft/conxall - 62W4092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, Panel; Product Range Switchcraft/conxall
62W4092
Circular Connector, Receptacle, 15 Position, Panel; Product Range Switchcraft/conxall 62W4092
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3P15F26X-ND 62W4092
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 15 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers