Switchcraft, Inc. Circular Connector Assemblies EN3P14MRAPCBW

Description
14 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1759-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1759-ND
Circular Connector Assemblies SC1759-ND
14 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

14 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 14 Position, Pcb; Product Range Switchcraft/conxall - 55W5512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14 Position, Pcb; Product Range Switchcraft/conxall
55W5512
Circular Connector, 14 Position, Pcb; Product Range Switchcraft/conxall 55W5512
CIRCULAR CONNECTOR, 14 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 14 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1759-ND 55W5512
Product Name Circular Connector Assemblies Circular Connector, 14 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data