Switchcraft, Inc. Circular Connector Assemblies EN3P14M26SX

Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3P14M26SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3P14M26SX-ND
Circular Connector Assemblies EN3P14M26SX-ND
14 Position Circular Connector Receptacle, Male Pins Solder Cup

14 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 14 Position, Panel; Product Range Switchcraft/conxall - 62W4090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, Panel; Product Range Switchcraft/conxall
62W4090
Circular Connector, Receptacle, 14 Position, Panel; Product Range Switchcraft/conxall 62W4090
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3P14M26SX-ND 62W4090
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 14 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers