13 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
CIRCULAR CONNECTOR, 13 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:13Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1746-ND | 55W5507 |
| Product Name | Circular Connector Assemblies | Circular Connector, 13 Position, Pcb; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts | |
| Current Rating | 2.0 amps |