Switchcraft, Inc. Circular Connector Assemblies EN3P12MRAPCBW

Description
12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1792-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1792-ND
Circular Connector Assemblies SC1792-ND
12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall - 55W5504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall
55W5504
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall 55W5504
CIRCULAR CONNECTOR, 12 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1792-ND 55W5504
Product Name Circular Connector Assemblies Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51812-10800000ABLF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details