Switchcraft, Inc. Circular Connector Assemblies EN3P12MRAPCBN

Description
12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1793-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1793-ND
Circular Connector Assemblies SC1793-ND
12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

12 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall - 55W5503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall
55W5503
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall 55W5503
CIRCULAR CONNECTOR, 12 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1793-ND 55W5503
Product Name Circular Connector Assemblies Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details