Switchcraft, Inc. Circular Connector Assemblies EN3P12FRAPCBW

Description
12 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1794-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1794-ND
Circular Connector Assemblies SC1794-ND
12 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

12 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

Buy Now Datasheet
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall - 55W5502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall
55W5502
Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall 55W5502
CIRCULAR CONNECTOR, 12 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12 POSITION, PCB; Product Range:EN3 Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC1794-ND 55W5502
Product Name Circular Connector Assemblies Circular Connector, 12 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Nano Strip Connectors - A79011-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details