Switchcraft, Inc. Circular Connector Assemblies EN3P11M26SX

Description
11 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
11 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3P11M26SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3P11M26SX-ND
Circular Connector Assemblies EN3P11M26SX-ND
11 Position Circular Connector Receptacle, Male Pins Solder Cup

11 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
11 PIN MALE PNL CONN, RoHS

11 PIN MALE PNL CONN, RoHS

Buy Now
Circular Connector, Receptacle, 11 Position, Panel; Product Range Switchcraft/conxall - 62W4080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, Panel; Product Range Switchcraft/conxall
62W4080
Circular Connector, Receptacle, 11 Position, Panel; Product Range Switchcraft/conxall 62W4080
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Product Range:EN3 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3P11M26SX-ND EN3P11M26SX 62W4080
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 11 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details