Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3L6MX

Description
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
Request a Quote Datasheet
Description
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3L6MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3L6MX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3L6MX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Buy Now
Circular Connector Assemblies - SC276-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC276-ND
Circular Connector Assemblies SC276-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall - 80R9842 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
80R9842
Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall 80R9842
INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN - 70214384 - Allied Electronics, Inc.
Fort Worth, TX, USA
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
70214384
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN 70214384
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN

IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3L6MX SC276-ND 80R9842 70214384
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Industrial Circular, Plug, 6Pos, Cable; Product Range Switchcraft/conxall IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details