Switchcraft, Inc. Circular Connector Assemblies EN3L5MCX

Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3L5MCX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3L5MCX-ND
Circular Connector Assemblies EN3L5MCX-ND
5 Position Circular Connector Receptacle, Male Pins Crimp

5 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position, Cable; Product Range Switchcraft/conxall - 62W4064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Cable; Product Range Switchcraft/conxall
62W4064
Circular Connector, Receptacle, 5 Position, Cable; Product Range Switchcraft/conxall 62W4064
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3L5MCX-ND 62W4064
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers