Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Switchcraft EN3L4MX Circular Connector
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN
INDUSTRIAL CIRCULAR, PLUG, 4POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3L4MX | SC272-ND | 2539819 | 70214380 | 80R9840 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Industrial Circular Connectors | IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN | Industrial Circular, Plug, 4Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Voltage Rating | 250 volts | 600 volts | |||
| Current Rating | 7.5 amps | 7.5 amps | |||
| Gender | Male / Plug |