Switchcraft, Inc. Circular Connector Assemblies EN3L3MCX

Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1515-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1515-ND
Circular Connector Assemblies SC1515-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall - 62W4053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall
62W4053
Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall 62W4053
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1515-ND 62W4053
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arrays, Edge Type, Mezzanine (Board to Board) - OR790TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Connectors - SK9F-021 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details