3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Switchcraft EN3L3FX Circular Connector
INDUSTRIAL CIRCULAR, PLUG, 3POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No
IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC269-ND | 2539768 | 80R9838 | 70214379 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Industrial Circular, Plug, 3Pos, Cable; Product Range Switchcraft/conxall | IN-LINE CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | ||
| Voltage Rating | 250 volts | 600 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | ||
| Gender | Female / Jack |