Switchcraft, Inc. Circular Connector Assemblies EN3L3FCX

Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3L3FCX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3L3FCX-ND
Circular Connector Assemblies EN3L3FCX-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp

3 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall - 62W4048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall
62W4048
Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall 62W4048
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3L3FCX-ND 62W4048
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details