Switchcraft, Inc. Circular Connector Assemblies EN3C9F26X

Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3C9F26X-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3C9F26X-ND
Circular Connector Assemblies EN3C9F26X-ND
9 Position Circular Connector Plug, Female Sockets Solder Cup

9 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 9 Position, Cable; Product Range Switchcraft/conxall - 62W4038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9 Position, Cable; Product Range Switchcraft/conxall
62W4038
Circular Connector, Rcpt, 9 Position, Cable; Product Range Switchcraft/conxall 62W4038
CIRCULAR CONNECTOR, RCPT, 9 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:Receptacle RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3C9F26X-ND 62W4038
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 9 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data