Switchcraft EN3C8FX Circular Connector
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
8 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
CONN PLUG FMALE 8P GOLD SLDR CUP
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2539926 | EN3C8FX | SC259-ND | 80R9830 | EN3C8FX | 70214358 |
| Product Name | Industrial Circular Connectors | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Circular Connector, Rcpt, 8Pos, Cable; Product Range Switchcraft/conxall | Circular Connector Assemblies | CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 8 PIN |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder Cup | Solder | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) |