Switchcraft, Inc. Circular Connector Assemblies EN3C8FCX

Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2696-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2696-ND
Circular Connector Assemblies SC2696-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - EN3C8FCX - Powell Electronics, Inc.
Swedesboro, NJ, United States
8 PIN CRMP MINI CRD CONN,RoHS

8 PIN CRMP MINI CRD CONN,RoHS

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3C8FCX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3C8FCX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3C8FCX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Buy Now
Circular Conn, Plug, 8Pos, Crimp; Product Range Switchcraft/conxall - 74T3251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Crimp; Product Range Switchcraft/conxall
74T3251
Circular Conn, Plug, 8Pos, Crimp; Product Range Switchcraft/conxall 74T3251
CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2696-ND EN3C8FCX EN3C8FCX 74T3251
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Conn, Plug, 8Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data