Switchcraft, Inc. Industrial Circular Connectors EN3C7FX

Description
Switchcraft EN3C7FX Circular Connector
Request a Quote Datasheet
Description
Switchcraft EN3C7FX Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 3079992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3079992
Industrial Circular Connectors 3079992
Switchcraft EN3C7FX Circular Connector

Switchcraft EN3C7FX Circular Connector

Supplier's Site
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3C7FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3C7FX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3C7FX
CORD PLUG 7 PIN FEM ROHS COMPLIANT

CORD PLUG 7 PIN FEM ROHS COMPLIANT

Buy Now
Circular Connector Assemblies - SC1519-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1519-ND
Circular Connector Assemblies SC1519-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
7 PIN MINI CORD CONN, ROHS

7 PIN MINI CORD CONN, ROHS

Buy Now
Industrial Circular, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall - 51R4350 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
51R4350
Industrial Circular, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall 51R4350
INDUSTRIAL CIRCULAR, RCPT, 7POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 7POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3079992 EN3C7FX SC1519-ND EN3C7FX 51R4350
Product Name Industrial Circular Connectors Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Industrial Circular, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Termination Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details