Switchcraft, Inc. Circular Connector Assemblies EN3C6M

Description
Contact area double-sealed for excellent moisture and chemical resistance
Request a Quote Datasheet
Description
Contact area double-sealed for excellent moisture and chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact area double-sealed for excellent moisture and chemical resistance

Contact area double-sealed for excellent moisture and chemical resistance

Supplier's Site
Circular Connector Assemblies - SC1163-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1163-ND
Circular Connector Assemblies SC1163-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall - 39P9946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
39P9946
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall 39P9946
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C6M SC1163-ND 39P9946
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details