Switchcraft EN3C6FX Circular Connector
6 Position Circular Connector Plug, Female Sockets Solder Cup
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN
CIRCULAR CONNECTOR RCPT 6 POSITION CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3079986 | SC257-ND | 70214356 | 80R9827 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 6 PIN | Circular Connector Rcpt 6 Position Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Solder | ||
| Mounting | Cable mount | Free Hanging (In-Line) |