Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
5 Position Circular Connector Plug, Male Pins Solder Cup
Switchcraft EN3C5MX Circular Connector
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 5 PIN
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3C5MX | SC256-ND | 2167470 | 70214353 | 32T2805 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Industrial Circular Connectors | CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 5 PIN | Circular Connector, Plug, 5Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Voltage Rating | 250 volts | 600 volts | 600 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | |||
| Gender | Male / Plug |